Kingbright Corporation Optoelectronics - LED Indication - Discrete APTD1608LZGCK

Description
Win Source Part Number: 1371781-APTD1608LZGC K Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Series: HELI2 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 2-SMD Base Product Number: APTD1608 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 1.10mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 220mcd Lens Style: Round with Domed Top Lens Size: 0.70mm Dia Voltage - Forward (Vf) (Typ): 2.65V Current - Test: 2mA Viewing Angle: 60° Wavelength - Dominant: 525nm Wavelength - Peak: 515nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371781-APTD1608LZGC K Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Series: HELI2 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 2-SMD Base Product Number: APTD1608 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 1.10mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 220mcd Lens Style: Round with Domed Top Lens Size: 0.70mm Dia Voltage - Forward (Vf) (Typ): 2.65V Current - Test: 2mA Viewing Angle: 60° Wavelength - Dominant: 525nm Wavelength - Peak: 515nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - APTD1608LZGCK - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
APTD1608LZGCK
Optoelectronics - LED Indication - Discrete APTD1608LZGCK
Win Source Part Number: 1371781-APTD1608LZGC K Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Series: HELI2 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 2-SMD Base Product Number: APTD1608 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 1.10mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 220mcd Lens Style: Round with Domed Top Lens Size: 0.70mm Dia Voltage - Forward (Vf) (Typ): 2.65V Current - Test: 2mA Viewing Angle: 60° Wavelength - Dominant: 525nm Wavelength - Peak: 515nm

Win Source Part Number: 1371781-APTD1608LZGCK
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Series: HELI2
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 2-SMD
Base Product Number: APTD1608
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 0.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 1.10mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 220mcd
Lens Style: Round with Domed Top
Lens Size: 0.70mm Dia
Voltage - Forward (Vf) (Typ): 2.65V
Current - Test: 2mA
Viewing Angle: 60°
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APTD1608LZGCK
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Floodlights - 1718484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Average Life 50 hours
View Details