The APT3216SYCK/J3-PRV is a 3.2 mm x 1.6 mm SMD chip LED lamp emitting super bright yellow light, designed for backlighting and status indication. It has a water clear lens, a viewing angle of 140°, and a luminous intensity of 200 mcd min at 20 mA. The forward voltage is 2 V typical and 2.5 V maximum, with a peak forward current of 140 mA at 1/10 duty cycle and 0.1 ms pulse width. Operating and storage temperature ranges are -40°C to +85°C, and the junction temperature limit is 115°C. The device is RoHS compliant, has a moisture sensitivity level of 3, and is rated for 75 mW power dissipation. Electrostatic discharge protection is rated at 3000 V HBM.
LED YELLOW CLEAR 1206 SMD Product overview: APT3216SYCK/J3-PRV from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APT3216SYCK/J3-P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 105-APT3216SYCK/J3-PRV |
| Product Name | SMD Led Indication - Discrete |
| Lamp Type | LED Lamps |