Win Source Part Number: 1371777-APT2012LVBC/
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Series: HELI2
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 2-SMD
Base Product Number: APT2012
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.00mm L x 1.25mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Blue
Configuration: Standard
Height (Max): 0.75mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 24mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 1.25mm
Voltage - Forward (Vf) (Typ): 2.65V
Current - Test: 2mA
Viewing Angle: 120°
Wavelength - Dominant: 470nm
Wavelength - Peak: 465nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | APT2012LVBC/D |
| Product Name | Optoelectronics - LED Indication - Discrete |