Kingbright Corporation Infrared, UV, Visible Emitters - APT1608SF4C-PRV APT1608SF4C-PRV

Description
Manufacturer: Kingbright Win Source Part Number: 861587-APT1608SF4C-P RV Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 880nm 1.3V 50mA 0.8mW/sr @ 20mA 120° 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: APT1608 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: APT1608SF4C-PRV-ND, 754-1859-2, 754-1859-1, 754-1859-6
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 861587-APT1608SF4C-P RV Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 880nm 1.3V 50mA 0.8mW/sr @ 20mA 120° 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: APT1608 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: APT1608SF4C-PRV-ND, 754-1859-2, 754-1859-1, 754-1859-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - APT1608SF4C-PRV - 861587-APT1608SF4C-PRV - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - APT1608SF4C-PRV
861587-APT1608SF4C-PRV
Infrared, UV, Visible Emitters - APT1608SF4C-PRV 861587-APT1608SF4C-PRV
Manufacturer: Kingbright Win Source Part Number: 861587-APT1608SF4C-P RV Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 880nm 1.3V 50mA 0.8mW/sr @ 20mA 120° 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: APT1608 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: APT1608SF4C-PRV-ND, 754-1859-2, 754-1859-1, 754-1859-6

Manufacturer: Kingbright
Win Source Part Number: 861587-APT1608SF4C-PRV
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 880nm 1.3V 50mA 0.8mW/sr @ 20mA 120° 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: APT1608
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: APT1608SF4C-PRV-ND, 754-1859-2, 754-1859-1, 754-1859-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 861587-APT1608SF4C-PRV
Product Name Infrared, UV, Visible Emitters - APT1608SF4C-PRV
Unlock Full Specs
to access all available technical data