Manufacturer: Kingbright
Category: Optoelectronics -LED Indication - Discrete
Series: HELI2
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Color: Orange
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Mounting Type: Surface Mount
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | APT1608LSECK/J4-PRV |
| Product Name | Optoelectronics -LED Indication - Discrete |