Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192320-APK3216SECK-
Color: Orange
Forward Voltage: 2.1 V
Viewing Angle: 90 °
Categories: Custom Parts
Lens Style: Clear
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192320-APK3216SECK-F01 |
| Product Name | Custom Parts - Custom Parts (0 - A) - APK3216SECK-F01 |