Win Source Part Number: 1371783-APHHS1005LSE
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 2-SMD
Base Product Number: APHHS1005
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.00mm L x 0.50mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Independent
Height (Max): 0.60mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Lens Style: Rectangle with Flat Top
Lens Size: 0.80mm x 0.50mm
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 2mA
Viewing Angle: 120°
Wavelength - Dominant: 625nm
Wavelength - Peak: 640nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | APHHS1005LSECK/J3-PF |
| Product Name | Optoelectronics - LED Indication - Discrete |