Kingbright Corporation Optoelectronics - LED Indication - Discrete APHBM2012SURKZGC

Description
Win Source Part Number: 1377850-APHBM2012SUR KZGC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: Chip LED Base Product Number: APHBM2012 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green, Red Configuration: Independent Height (Max): 0.45mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 300mcd Green, 80mcd Red Lens Style: Rectangle with Flat Top Lens Size: 1.30mm x 1.25mm Voltage - Forward (Vf) (Typ): 3.3V Green, 1.95V Red Current - Test: 20mA Green, 20mA Red Viewing Angle: 120° Wavelength - Dominant: 525nm Green, 630nm Red Wavelength - Peak: 515nm Green, 650nm Red
Request a Quote Datasheet
Description
Win Source Part Number: 1377850-APHBM2012SUR KZGC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: Chip LED Base Product Number: APHBM2012 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green, Red Configuration: Independent Height (Max): 0.45mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 300mcd Green, 80mcd Red Lens Style: Rectangle with Flat Top Lens Size: 1.30mm x 1.25mm Voltage - Forward (Vf) (Typ): 3.3V Green, 1.95V Red Current - Test: 20mA Green, 20mA Red Viewing Angle: 120° Wavelength - Dominant: 525nm Green, 630nm Red Wavelength - Peak: 515nm Green, 650nm Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - APHBM2012SURKZGC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
APHBM2012SURKZGC
Optoelectronics - LED Indication - Discrete APHBM2012SURKZGC
Win Source Part Number: 1377850-APHBM2012SUR KZGC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: Chip LED Base Product Number: APHBM2012 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green, Red Configuration: Independent Height (Max): 0.45mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 300mcd Green, 80mcd Red Lens Style: Rectangle with Flat Top Lens Size: 1.30mm x 1.25mm Voltage - Forward (Vf) (Typ): 3.3V Green, 1.95V Red Current - Test: 20mA Green, 20mA Red Viewing Angle: 120° Wavelength - Dominant: 525nm Green, 630nm Red Wavelength - Peak: 515nm Green, 650nm Red

Win Source Part Number: 1377850-APHBM2012SURKZGC
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: Chip LED
Base Product Number: APHBM2012
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.00mm L x 1.25mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green, Red
Configuration: Independent
Height (Max): 0.45mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 300mcd Green, 80mcd Red
Lens Style: Rectangle with Flat Top
Lens Size: 1.30mm x 1.25mm
Voltage - Forward (Vf) (Typ): 3.3V Green, 1.95V Red
Current - Test: 20mA Green, 20mA Red
Viewing Angle: 120°
Wavelength - Dominant: 525nm Green, 630nm Red
Wavelength - Peak: 515nm Green, 650nm Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APHBM2012SURKZGC
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers