Kingbright Corporation Optoelectronics - LED Indication - Discrete APHBM2012LVBDZGKC

Description
Win Source Part Number: 1371796-APHBM2012LVB DZGKC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Series: HELI Colour Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 4-SMD Base Product Number: APHBM2012 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Blue, Green Configuration: Independent Height (Max): 0.45mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Blue, 90mcd Green Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 1.25mm Voltage - Forward (Vf) (Typ): 2.7V Blue, 2.7V Green Current - Test: 2mA Blue, 2mA Green Viewing Angle: 120° Wavelength - Dominant: 470nm Blue, 525nm Green Wavelength - Peak: 465nm Blue, 515nm Green
Request a Quote Datasheet
Description
Win Source Part Number: 1371796-APHBM2012LVB DZGKC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Series: HELI Colour Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 4-SMD Base Product Number: APHBM2012 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Blue, Green Configuration: Independent Height (Max): 0.45mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Blue, 90mcd Green Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 1.25mm Voltage - Forward (Vf) (Typ): 2.7V Blue, 2.7V Green Current - Test: 2mA Blue, 2mA Green Viewing Angle: 120° Wavelength - Dominant: 470nm Blue, 525nm Green Wavelength - Peak: 465nm Blue, 515nm Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - APHBM2012LVBDZGKC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
APHBM2012LVBDZGKC
Optoelectronics - LED Indication - Discrete APHBM2012LVBDZGKC
Win Source Part Number: 1371796-APHBM2012LVB DZGKC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Series: HELI Colour Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 4-SMD Base Product Number: APHBM2012 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Blue, Green Configuration: Independent Height (Max): 0.45mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Blue, 90mcd Green Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 1.25mm Voltage - Forward (Vf) (Typ): 2.7V Blue, 2.7V Green Current - Test: 2mA Blue, 2mA Green Viewing Angle: 120° Wavelength - Dominant: 470nm Blue, 525nm Green Wavelength - Peak: 465nm Blue, 515nm Green

Win Source Part Number: 1371796-APHBM2012LVBDZGKC
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Series: HELI Colour
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 4-SMD
Base Product Number: APHBM2012
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.00mm L x 1.25mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Blue, Green
Configuration: Independent
Height (Max): 0.45mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd Blue, 90mcd Green
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 1.25mm
Voltage - Forward (Vf) (Typ): 2.7V Blue, 2.7V Green
Current - Test: 2mA Blue, 2mA Green
Viewing Angle: 120°
Wavelength - Dominant: 470nm Blue, 525nm Green
Wavelength - Peak: 465nm Blue, 515nm Green

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APHBM2012LVBDZGKC
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 205950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 2.24 inch (57 mm)
View Details