Kingbright Corporation Optoelectronics - LED Indication - Discrete APHBM2012LSURKZGKC

Description
Win Source Part Number: 1352321-APHBM2012LSU RKZGKC Category: Optoelectronics - LED Indication - Discrete Series: HELI Colour Color: Green, Red Package: Tape & Reel Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 2,000 Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Green, 10mcd Red Current - Test: 2mA Green, 2mA Red Wavelength - Dominant: 525nm Green, 630nm Red Wavelength - Peak: 515nm Green, 645nm Red Height (Max): 0.45mm Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Supplier Device Package: 4-SMD Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: APHBM2012 Voltage - Forward (Vf) (Typ): 2.7V Green, 1.8V Red
Request a Quote Datasheet
Description
Win Source Part Number: 1352321-APHBM2012LSU RKZGKC Category: Optoelectronics - LED Indication - Discrete Series: HELI Colour Color: Green, Red Package: Tape & Reel Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 2,000 Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Green, 10mcd Red Current - Test: 2mA Green, 2mA Red Wavelength - Dominant: 525nm Green, 630nm Red Wavelength - Peak: 515nm Green, 645nm Red Height (Max): 0.45mm Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Supplier Device Package: 4-SMD Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: APHBM2012 Voltage - Forward (Vf) (Typ): 2.7V Green, 1.8V Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - APHBM2012LSURKZGKC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
APHBM2012LSURKZGKC
Optoelectronics - LED Indication - Discrete APHBM2012LSURKZGKC
Win Source Part Number: 1352321-APHBM2012LSU RKZGKC Category: Optoelectronics - LED Indication - Discrete Series: HELI Colour Color: Green, Red Package: Tape & Reel Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 2,000 Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Green, 10mcd Red Current - Test: 2mA Green, 2mA Red Wavelength - Dominant: 525nm Green, 630nm Red Wavelength - Peak: 515nm Green, 645nm Red Height (Max): 0.45mm Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Supplier Device Package: 4-SMD Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: APHBM2012 Voltage - Forward (Vf) (Typ): 2.7V Green, 1.8V Red

Win Source Part Number: 1352321-APHBM2012LSURKZGKC
Category: Optoelectronics - LED Indication - Discrete
Series: HELI Colour
Color: Green, Red
Package: Tape & Reel
Size / Dimension: 2.00mm L x 1.25mm W
Standard Package: 2,000
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd Green, 10mcd Red
Current - Test: 2mA Green, 2mA Red
Wavelength - Dominant: 525nm Green, 630nm Red
Wavelength - Peak: 515nm Green, 645nm Red
Height (Max): 0.45mm
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 4-SMD
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: APHBM2012
Voltage - Forward (Vf) (Typ): 2.7V Green, 1.8V Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APHBM2012LSURKZGKC
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Panel,Surface
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 199070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 2.13 inch (54 mm)
View Details