APG1608SURKC/T is a 1.6 mm × 0.8 mm × 0.25 mm SMD chip LED with a hyper red emitter using AlGaInP on GaAs, designed for backlighting and status indicators in portable and wearable devices. It has a forward voltage of 2.0 V at 20 mA, peak emission at 645 nm, dominant wavelength at 630 nm, and a viewing angle of 120°. The device is rated for operating temperatures from −40°C to +85°C, with a maximum reverse voltage of 5 V and dc forward current of 30 mA. Power dissipation is 75 mW, and thermal resistance junction-to-ambient is 480 °C/W. It is RoHS compliant, halogen-free, moisture sensitivity level 3, and compatible with automatic placement. The LED meets CIE127-2007 standards for luminous intensity and wavelength measurements.
Hyper Red Chip LED, 645nm, 350mcd, SMT, 1.6x0.8mm Product overview: APG1608SURKC/T from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APG1608SURKC/T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 105-APG1608SURKC/T |
| Product Name | Led Indication - Discrete |
| Lamp Type | LED Lamps |