Win Source Part Number: 1349580-APG0603SURC-
Category: Optoelectronics - LED Indication - Discrete
Series: HELI-UM
Color: Red
Package: Tape & Reel
Size / Dimension: 0.65mm L x 0.35mm W
Standard Package: 4,000
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Current - Test: 10mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 0.25mm
Mounting Type: Surface Mount
Package / Case: 2-SMD, 0201
Supplier Device Package: 2-SMD
Lens Style: Rectangle with Flat Top
Lens Size: 0.35mm x 0.65mm
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: APG0603
Voltage - Forward (Vf) (Typ): 1.92V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | APG0603SURC-TT |
| Product Name | Optoelectronics - LED Indication - Discrete |