Kingbright Corporation Optoelectronics -LED Indication - Discrete APG0603SEC-E-TT

Description
Manufacturer: Kingbright Category: Optoelectronics -LED Indication - Discrete Series: HELI-UM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd
Request a Quote Datasheet
Description
Manufacturer: Kingbright Category: Optoelectronics -LED Indication - Discrete Series: HELI-UM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics -LED Indication - Discrete - APG0603SEC-E-TT - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics -LED Indication - Discrete
APG0603SEC-E-TT
Optoelectronics -LED Indication - Discrete APG0603SEC-E-TT
Manufacturer: Kingbright Category: Optoelectronics -LED Indication - Discrete Series: HELI-UM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd

Manufacturer: Kingbright
Category: Optoelectronics -LED Indication - Discrete
Series: HELI-UM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Red
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 120mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APG0603SEC-E-TT
Product Name Optoelectronics -LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations - PM22C-024RGB-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 2234600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 40 watts
View Details