Win Source Part Number: 1371878-APFA3011-AK1
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Series: HELI Colour
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SMD, No Lead
Supplier Device Package: 6-SMD
Base Product Number: APFA3011
Mounting Type: Surface Mount, Right Angle
HTSUS: 8541.41.0000
Size / Dimension: 3.00mm L x 1.50mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red, Green, Blue (RGB)
Configuration: Independent
Height (Max): 1.20mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 410mcd Red, 780mcd Green, 110mcd Blue
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Voltage - Forward (Vf) (Typ): 2.2V Red, 3.2V Green, 3.3V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Viewing Angle: 150°
Wavelength - Dominant: 625nm Red, 525nm Green, 470nm Blue
Wavelength - Peak: 640nm Red, 520nm Green, 465nm Blue
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | APFA3011-AK13/F |
| Product Name | Optoelectronics - LED Indication - Discrete |