Kingbright Corporation Optoelectronics - LED Indication - Discrete APFA3010SEEZGQBDC

Description
Win Source Part Number: 1371790-APFA3010SEEZ GQBDC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: Chip LED Base Product Number: APFA3010 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.41.0000 Size / Dimension: 3.00mm L x 1.50mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red, Green, Blue (RGB) Configuration: Common Anode Height (Max): 1.00mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Red, 300mcd Green, 70mcd Blue Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Voltage - Forward (Vf) (Typ): 2V Red, 3.3V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Viewing Angle: 120° Wavelength - Dominant: 621nm Red, 525nm Green, 465nm Blue Wavelength - Peak: 630nm Red, 515nm Green, 460nm Blue
Request a Quote Datasheet
Description
Win Source Part Number: 1371790-APFA3010SEEZ GQBDC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: Chip LED Base Product Number: APFA3010 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.41.0000 Size / Dimension: 3.00mm L x 1.50mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red, Green, Blue (RGB) Configuration: Common Anode Height (Max): 1.00mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Red, 300mcd Green, 70mcd Blue Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Voltage - Forward (Vf) (Typ): 2V Red, 3.3V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Viewing Angle: 120° Wavelength - Dominant: 621nm Red, 525nm Green, 465nm Blue Wavelength - Peak: 630nm Red, 515nm Green, 460nm Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - APFA3010SEEZGQBDC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
APFA3010SEEZGQBDC
Optoelectronics - LED Indication - Discrete APFA3010SEEZGQBDC
Win Source Part Number: 1371790-APFA3010SEEZ GQBDC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: Chip LED Base Product Number: APFA3010 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.41.0000 Size / Dimension: 3.00mm L x 1.50mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red, Green, Blue (RGB) Configuration: Common Anode Height (Max): 1.00mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Red, 300mcd Green, 70mcd Blue Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Voltage - Forward (Vf) (Typ): 2V Red, 3.3V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Viewing Angle: 120° Wavelength - Dominant: 621nm Red, 525nm Green, 465nm Blue Wavelength - Peak: 630nm Red, 515nm Green, 460nm Blue

Win Source Part Number: 1371790-APFA3010SEEZGQBDC
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, No Lead
Supplier Device Package: Chip LED
Base Product Number: APFA3010
Mounting Type: Surface Mount, Right Angle
HTSUS: 8541.41.0000
Size / Dimension: 3.00mm L x 1.50mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red, Green, Blue (RGB)
Configuration: Common Anode
Height (Max): 1.00mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 140mcd Red, 300mcd Green, 70mcd Blue
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Voltage - Forward (Vf) (Typ): 2V Red, 3.3V Green, 3.3V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Viewing Angle: 120°
Wavelength - Dominant: 621nm Red, 525nm Green, 465nm Blue
Wavelength - Peak: 630nm Red, 515nm Green, 460nm Blue

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APFA3010SEEZGQBDC
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details