Kingbright Corporation Dual SMD 20mA Led Indication - Discrete APBD3224ESGC-F01

Description
Dual Color LED: Red/Green, 20mA, 1210 SMD, 3.2x2.4mm, 2.4mm H Product overview: APBD3224ESGC-F01 from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Dual, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APBD3224ESGC-F01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Color LED: Red/Green, 20mA, 1210 SMD, 3.2x2.4mm, 2.4mm H Product overview: APBD3224ESGC-F01 from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Dual, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APBD3224ESGC-F01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual SMD 20mA Led Indication - Discrete - 105-APBD3224ESGC-F01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 20mA Led Indication - Discrete
105-APBD3224ESGC-F01
Dual SMD 20mA Led Indication - Discrete 105-APBD3224ESGC-F01
Dual Color LED: Red/Green, 20mA, 1210 SMD, 3.2x2.4mm, 2.4mm H Product overview: APBD3224ESGC-F01 from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Dual, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APBD3224ESGC-F01 can be used for catalog matching and distributor lookup.

Dual Color LED: Red/Green, 20mA, 1210 SMD, 3.2x2.4mm, 2.4mm H Product overview: APBD3224ESGC-F01 from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Dual, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APBD3224ESGC-F01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-APBD3224ESGC-F01
Product Name Dual SMD 20mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR8L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
3 suppliers
Incandescent Light Bulbs - 105102 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details