Kingbright Corporation Optoelectronics - LED Indication - Discrete APA3010SRCPRV

Description
Win Source Part Number: 1377847-APA3010SRCPR V Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Base Product Number: APA3010 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.41.0000 Size / Dimension: 3.00mm L x 2.00mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 1.00mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Viewing Angle: 120° Wavelength - Dominant: 640nm Wavelength - Peak: 660nm
Request a Quote
Description
Win Source Part Number: 1377847-APA3010SRCPR V Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Base Product Number: APA3010 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.41.0000 Size / Dimension: 3.00mm L x 2.00mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 1.00mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Viewing Angle: 120° Wavelength - Dominant: 640nm Wavelength - Peak: 660nm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APA3010SRCPRV is a 3.0 x 1.0 mm right angle surface mount discrete LED lamp from Win Source Electronics, designed to emit super bright red light. It utilizes Gallium Aluminum Arsenide as the emitting material, with a typical forward voltage of 1.85V at a current of 20mA. The device features a wide viewing angle of 120 degrees and a luminous intensity of 100 millicandelas. It is suitable for applications such as backlighting, status indicators, and use in home appliances, wearable devices, and healthcare applications. The LED has a moisture sensitivity level of 3 and comes in a tape and reel packaging of 2000 pieces. It is RoHS compliant and has tinned pads for improved solderability. The operating temperature range is from -40°C to +85°C, with a maximum junction temperature of 115°C. Care should be taken to handle the device with precautions against electrostatic discharge, as it is sensitive to such conditions.

Datasheet Summary
Powered by GS/AI

The APA3010SRCPRV is a 3.0 x 1.0 mm right angle surface mount discrete LED lamp from Win Source Electronics, designed to emit super bright red light. It utilizes Gallium Aluminum Arsenide as the emitting material, with a typical forward voltage of 1.85V at a current of 20mA. The device features a wide viewing angle of 120 degrees and a luminous intensity of 100 millicandelas. It is suitable for applications such as backlighting, status indicators, and use in home appliances, wearable devices, and healthcare applications. The LED has a moisture sensitivity level of 3 and comes in a tape and reel packaging of 2000 pieces. It is RoHS compliant and has tinned pads for improved solderability. The operating temperature range is from -40°C to +85°C, with a maximum junction temperature of 115°C. Care should be taken to handle the device with precautions against electrostatic discharge, as it is sensitive to such conditions.

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - APA3010SRCPRV - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
APA3010SRCPRV
Optoelectronics - LED Indication - Discrete APA3010SRCPRV
Win Source Part Number: 1377847-APA3010SRCPR V Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Base Product Number: APA3010 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.41.0000 Size / Dimension: 3.00mm L x 2.00mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 1.00mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Viewing Angle: 120° Wavelength - Dominant: 640nm Wavelength - Peak: 660nm

Win Source Part Number: 1377847-APA3010SRCPRV
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Base Product Number: APA3010
Mounting Type: Surface Mount, Right Angle
HTSUS: 8541.41.0000
Size / Dimension: 3.00mm L x 2.00mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 1.00mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Viewing Angle: 120°
Wavelength - Dominant: 640nm
Wavelength - Peak: 660nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APA3010SRCPRV
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details