Win Source Part Number: 1377846-APA3010QBC/D
Category: Optoelectronics - LED Indication - Discrete
Package: Tape & Reel
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Product Status: Active
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Base Product Number: APA3010
Mounting Type: Surface Mount, Right Angle
HTSUS: 8541.41.0000
Size / Dimension: 3.00mm L x 2.00mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Blue
Configuration: Standard
Height (Max): 1.00mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Viewing Angle: 120°
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | APA3010QBC/D |
| Product Name | Optoelectronics - LED Indication - Discrete |