AM2520SECK09 is a subminiature surface-mount super bright orange LED for use in backlighting, status indicators, and wearable or portable devices. It features a Z-bend lead and a low-profile package. The device emits at a dominant wavelength of 605 nm and a peak wavelength of 610 nm, with a luminous intensity of 1900 to 3500 mcd at 20 mA and a viewing angle of 20°. It operates with a forward voltage of 2.1 to 2.5 V, has a maximum forward current of 30 mA, and supports an operating temperature range of -40°C to +85°C. The LED is RoHS compliant, halogen-free, has a moisture sensitivity level of 3, and is rated for 75 mW power dissipation and 3000 V electrostatic discharge threshold. It is packaged in 1000-piece reels.
Super Bright Orange SMD LED, 1800mcd, 20mA, 20° Product overview: AM2520SECK09 from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-AM2520SECK09 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 105-AM2520SECK09 |
| Product Name | SMD 20mA Led Indication - Discrete |
| Lamp Type | LED Lamps |