Kingbright Corporation SMD 2.5V 30mA Led Indication - Discrete AM2520CGCK09

Description
Green SMD LED 574nm 2.5V 30mA 800mcd 20° Product overview: AM2520CGCK09 from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 2.5V, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-AM2520CGCK09 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Green SMD LED 574nm 2.5V 30mA 800mcd 20° Product overview: AM2520CGCK09 from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 2.5V, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-AM2520CGCK09 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.5V 30mA Led Indication - Discrete - 105-AM2520CGCK09 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5V 30mA Led Indication - Discrete
105-AM2520CGCK09
SMD 2.5V 30mA Led Indication - Discrete 105-AM2520CGCK09
Green SMD LED 574nm 2.5V 30mA 800mcd 20° Product overview: AM2520CGCK09 from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 2.5V, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-AM2520CGCK09 can be used for catalog matching and distributor lookup.

Green SMD LED 574nm 2.5V 30mA 800mcd 20° Product overview: AM2520CGCK09 from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 2.5V, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-AM2520CGCK09 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-AM2520CGCK09
Product Name SMD 2.5V 30mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Incandescent Light Bulbs - 104890 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR5L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers