Kingbright Corporation 0.56" SINGLE DIGIT GREEN SMD LED DISPLAY ACSA56-51CGKWA

Description
Features and Applications 0.56 inch digit height Ultra-thin package with 2.4mm thickness Mechanically rugged Package: 400pcs/ reel Gray face White segment Moisture sensitivity level : level 2a Low profile for consumer electronics, healthcare and industrial devices Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.56 inch digit height Ultra-thin package with 2.4mm thickness Mechanically rugged Package: 400pcs/ reel Gray face White segment Moisture sensitivity level : level 2a Low profile for consumer electronics, healthcare and industrial devices Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56" SINGLE DIGIT GREEN SMD LED DISPLAY - ACSA56-51CGKWA - Kingbright Corporation
City of Industry, CA, USA
0.56" SINGLE DIGIT GREEN SMD LED DISPLAY
ACSA56-51CGKWA
0.56" SINGLE DIGIT GREEN SMD LED DISPLAY ACSA56-51CGKWA
Features and Applications 0.56 inch digit height Ultra-thin package with 2.4mm thickness Mechanically rugged Package: 400pcs/ reel Gray face White segment Moisture sensitivity level : level 2a Low profile for consumer electronics, healthcare and industrial devices Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Ultra-thin package with 2.4mm thickness
  • Mechanically rugged
  • Package: 400pcs/ reel
  • Gray face
  • White segment
  • Moisture sensitivity level : level 2a
  • Low profile for consumer electronics, healthcare and industrial devices
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-1621-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1621-2-ND
LED Character and Numeric 754-1621-2-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.669"" H x 0.492"" W x 0.094"" D (17.00mm x 12.50mm x 2.40mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.669"" H x 0.492"" W x 0.094"" D (17.00mm x 12.50mm x 2.40mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 754-1621-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1621-1-ND
LED Character and Numeric 754-1621-1-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.669"" H x 0.492"" W x 0.094"" D (17.00mm x 12.50mm x 2.40mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.669"" H x 0.492"" W x 0.094"" D (17.00mm x 12.50mm x 2.40mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 754-1621-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1621-6-ND
LED Character and Numeric 754-1621-6-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.669"" H x 0.492"" W x 0.094"" D (17.00mm x 12.50mm x 2.40mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.669"" H x 0.492"" W x 0.094"" D (17.00mm x 12.50mm x 2.40mm) 10-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
ACSA56-51CGKWA
LED Displays & Accessories ACSA56-51CGKWA
LED Displays & Accessories 0.56" SINGLE DIGIT GRN SMD LED DISPLAY

LED Displays & Accessories 0.56" SINGLE DIGIT GRN SMD LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number ACSA56-51CGKWA 754-1621-2-ND ACSA56-51CGKWA
Product Name 0.56" SINGLE DIGIT GREEN SMD LED DISPLAY LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Green Green
Wavelength 570 nm 574 nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details