Kingbright Corporation 0.4" SINGLE DIGIT GREEN SMD LED DISPLAY ACSA04-41CGKWA-F01

Description
Features and Applications 0.4 inch digit height Excellent character appearance Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Ideal for consumer electronics and industrial devices Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.4 inch digit height Excellent character appearance Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Ideal for consumer electronics and industrial devices Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4" SINGLE DIGIT GREEN SMD LED DISPLAY - ACSA04-41CGKWA-F01 - Kingbright Corporation
City of Industry, CA, USA
0.4" SINGLE DIGIT GREEN SMD LED DISPLAY
ACSA04-41CGKWA-F01
0.4" SINGLE DIGIT GREEN SMD LED DISPLAY ACSA04-41CGKWA-F01
Features and Applications 0.4 inch digit height Excellent character appearance Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Ideal for consumer electronics and industrial devices Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.4 inch digit height
  • Excellent character appearance
  • Package: 400pcs/ reel
  • Mechanically rugged
  • Gray face
  • White segment
  • Moisture sensitivity level : level 2a
  • Ideal for consumer electronics and industrial devices
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-1026-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1026-2-ND
LED Character and Numeric 754-1026-2-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.512"" H x 0.358"" W x 0.148"" D (13.00mm x 9.10mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.512"" H x 0.358"" W x 0.148"" D (13.00mm x 9.10mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 754-1026-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1026-1-ND
LED Character and Numeric 754-1026-1-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.512"" H x 0.358"" W x 0.148"" D (13.00mm x 9.10mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.512"" H x 0.358"" W x 0.148"" D (13.00mm x 9.10mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 754-1026-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1026-6-ND
LED Character and Numeric 754-1026-6-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.512"" H x 0.358"" W x 0.148"" D (13.00mm x 9.10mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.512"" H x 0.358"" W x 0.148"" D (13.00mm x 9.10mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
ACSA04-41CGKWA-F01
LED Displays & Accessories ACSA04-41CGKWA-F01
LED Displays & Accessories Single Green 570nm Common Anode

LED Displays & Accessories Single Green 570nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number ACSA04-41CGKWA-F01 754-1026-2-ND ACSA04-41CGKWA-F01
Product Name 0.4" SINGLE DIGIT GREEN SMD LED DISPLAY LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Green Green
Wavelength 570 nm 574 nm
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Operating Panel - CamCon CT10 - Hymark/Kentucky Gauge
Hymark/Kentucky Gauge
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details