Kingbright Corporation 0.3" SINGLE DIGIT RED SMD LED DISPLAY ACSA03-41SRWA-F01

Description
Features and Applications 0.3 inch digit height Excellent character appearance Package : 550pcs / reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Compact enough for handheld devices Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.3 inch digit height Excellent character appearance Package : 550pcs / reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Compact enough for handheld devices Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3" SINGLE DIGIT RED SMD LED DISPLAY - ACSA03-41SRWA-F01 - Kingbright Corporation
City of Industry, CA, USA
0.3" SINGLE DIGIT RED SMD LED DISPLAY
ACSA03-41SRWA-F01
0.3" SINGLE DIGIT RED SMD LED DISPLAY ACSA03-41SRWA-F01
Features and Applications 0.3 inch digit height Excellent character appearance Package : 550pcs / reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Compact enough for handheld devices Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.3 inch digit height
  • Excellent character appearance
  • Package : 550pcs / reel
  • Mechanically rugged
  • Gray face
  • White segment
  • Moisture sensitivity level : level 2a
  • Compact enough for handheld devices
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
ACSA03-41SRWA-F01
LED Displays & Accessories ACSA03-41SRWA-F01
LED Displays & Accessories Single Red 640nm Common Anode

LED Displays & Accessories Single Red 640nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number ACSA03-41SRWA-F01 ACSA03-41SRWA-F01
Product Name 0.3" SINGLE DIGIT RED SMD LED DISPLAY LED Displays & Accessories
Display Type Segmented
Character Type Numeric
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details