Features and Applications
"DISPLAY 14SEG 0.4"" SGL RED 16SMD"
"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 1 Character Common Anode 1.95V 20mA 0.512"" H x 0.366"" W x 0.148"" D (13.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead"
LED Displays & Accessories AlphaNum Red 630nm Common Anode
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | ACPSA04-41SURKWA | 754-ACPSA04-41SURKWACT-ND | ACPSA04-41SURKWA |
| Product Name | 0.4" SINGLE DIG. RED ALPHANUMERIC SMD LED DISPLAY | LED Character and Numeric | LED Displays & Accessories |
| Character Type | Alphanumeric | Alphanumeric | |
| LED Color | Red | Red | |
| Wavelength | 630 nm | 650 nm | |
| Character Height | 10.16 mm (0.4000 inch) |