Kingbright Corporation 0.4" SINGLE DIG. GRN ALPHANUMERIC SMD LED DISPLAY ACPSA04-41SGWA

Description
Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4" SINGLE DIG. GRN ALPHANUMERIC SMD LED DISPLAY - ACPSA04-41SGWA - Kingbright Corporation
City of Industry, CA, USA
0.4" SINGLE DIG. GRN ALPHANUMERIC SMD LED DISPLAY
ACPSA04-41SGWA
0.4" SINGLE DIG. GRN ALPHANUMERIC SMD LED DISPLAY ACPSA04-41SGWA
Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.4 inch digit height
  • Alpha-numeric with 14 segments
  • Package: 400pcs/ reel
  • Mechanically rugged
  • Gray face
  • White segment
  • Moisture sensitivity level : level 2a
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
ACPSA04-41SGWA
LED Displays & Accessories ACPSA04-41SGWA
LED Displays & Accessories AlphaNum Green 568nm Common Anode

LED Displays & Accessories AlphaNum Green 568nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number ACPSA04-41SGWA ACPSA04-41SGWA
Product Name 0.4" SINGLE DIG. GRN ALPHANUMERIC SMD LED DISPLAY LED Displays & Accessories
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
0.28(7mm) Dual digit surface mount LED display - HDSM-291C - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
4 suppliers