Kingbright Corporation 0.4" SINGLE DIG. GRN. ALPHANUMERIC SMD LED DISPLAY ACPSA04-41CGKWA

Description
Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4" SINGLE DIG. GRN. ALPHANUMERIC SMD LED DISPLAY - ACPSA04-41CGKWA - Kingbright Corporation
City of Industry, CA, USA
0.4" SINGLE DIG. GRN. ALPHANUMERIC SMD LED DISPLAY
ACPSA04-41CGKWA
0.4" SINGLE DIG. GRN. ALPHANUMERIC SMD LED DISPLAY ACPSA04-41CGKWA
Features and Applications 0.4 inch digit height Alpha-numeric with 14 segments Package: 400pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.4 inch digit height
  • Alpha-numeric with 14 segments
  • Package: 400pcs/ reel
  • Mechanically rugged
  • Gray face
  • White segment
  • Moisture sensitivity level : level 2a
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-ACPSA04-41CGKWACT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-ACPSA04-41CGKWACT-ND
LED Character and Numeric 754-ACPSA04-41CGKWACT-ND
"DISPLAY 14SEG 0.4"" SGL GRN 16SMD"

"DISPLAY 14SEG 0.4"" SGL GRN 16SMD"

Buy Now Datasheet
LED Character and Numeric - 754-ACPSA04-41CGKWADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-ACPSA04-41CGKWADKR-ND
LED Character and Numeric 754-ACPSA04-41CGKWADKR-ND
"DISPLAY 14SEG 0.4"" SGL GRN 16SMD"

"DISPLAY 14SEG 0.4"" SGL GRN 16SMD"

Buy Now Datasheet
LED Character and Numeric - 754-ACPSA04-41CGKWATR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-ACPSA04-41CGKWATR-ND
LED Character and Numeric 754-ACPSA04-41CGKWATR-ND
"Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 1 Character Common Anode 2.1V 20mA 0.512"" H x 0.366"" W x 0.148"" D (13.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 1 Character Common Anode 2.1V 20mA 0.512"" H x 0.366"" W x 0.148"" D (13.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
ACPSA04-41CGKWA
LED Displays & Accessories ACPSA04-41CGKWA
LED Displays & Accessories AlphaNum Green 570nm Common Anode

LED Displays & Accessories AlphaNum Green 570nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number ACPSA04-41CGKWA 754-ACPSA04-41CGKWACT-ND ACPSA04-41CGKWA
Product Name 0.4" SINGLE DIG. GRN. ALPHANUMERIC SMD LED DISPLAY LED Character and Numeric LED Displays & Accessories
Character Type Alphanumeric Alphanumeric
LED Color Green Green
Wavelength 570 nm 574 nm
Character Height 10.16 mm (0.4000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-2740-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Yellow
View Details