Kingbright Corporation 0.3" DOUBLE DIGIT GREEN SMD LED DISPLAY ACDC03-41SGWA-F01

Description
Features and Applications 0.3 inch digit height Excellent character appearance Package : 300pcs / reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Compact enough for handheld devices Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.3 inch digit height Excellent character appearance Package : 300pcs / reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Compact enough for handheld devices Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3" DOUBLE DIGIT GREEN SMD LED DISPLAY - ACDC03-41SGWA-F01 - Kingbright Corporation
City of Industry, CA, USA
0.3" DOUBLE DIGIT GREEN SMD LED DISPLAY
ACDC03-41SGWA-F01
0.3" DOUBLE DIGIT GREEN SMD LED DISPLAY ACDC03-41SGWA-F01
Features and Applications 0.3 inch digit height Excellent character appearance Package : 300pcs / reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Compact enough for handheld devices Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.3 inch digit height
  • Excellent character appearance
  • Package : 300pcs / reel
  • Mechanically rugged
  • Gray face
  • White segment
  • Moisture sensitivity level : level 2a
  • Compact enough for handheld devices
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
ACDC03-41SGWA-F01
LED Displays & Accessories ACDC03-41SGWA-F01
LED Displays & Accessories Double Green 568nm Common Cathode

LED Displays & Accessories Double Green 568nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number ACDC03-41SGWA-F01 ACDC03-41SGWA-F01
Product Name 0.3" DOUBLE DIGIT GREEN SMD LED DISPLAY LED Displays & Accessories
Display Type Segmented
Character Type Numeric
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details