Kingbright Corporation 0.56" DUAL DIGIT YELLOW SMD LED DISPLAY ACDA56-51SYKWA

Description
Features and Applications 0.56 inch digit height Ultra-thin package with 2.4mm thickness Mechanically rugged Package: 200pcs/ reel Gray face White segment Moisture sensitivity level : level 2a Low profile for consumer electronics, healthcare and industrial devices Show numeric status Display time and digital combination Available in various colors
Description
Features and Applications 0.56 inch digit height Ultra-thin package with 2.4mm thickness Mechanically rugged Package: 200pcs/ reel Gray face White segment Moisture sensitivity level : level 2a Low profile for consumer electronics, healthcare and industrial devices Show numeric status Display time and digital combination Available in various colors
Datasheet
Datasheet Summary
Powered by GS/AI

The ACDA56-51SYKWA is a 0.56-inch dual digit yellow SMD LED display manufactured by Kingbright Corporation. It features a super bright yellow emission, utilizing AlGaInP technology on a GaAs substrate, with a luminous intensity ranging from 31,000 to 76,000 ucd at 10mA. The display has a gray face with white segments, providing excellent character appearance and is designed for low current operation. This display is suitable for various applications, including home appliances, industrial devices, and numeric status displays. It operates within a temperature range of -40 to +85°C and has a moisture sensitivity level of 2a. The device is RoHS compliant and comes in a package of 200 pieces per reel. Precautions for handling include protection against electrostatic discharge, as the LEDs are sensitive to such conditions. The recommended soldering method is reflow soldering, with specific guidelines to avoid damage during installation.

Datasheet Summary
Powered by GS/AI

The ACDA56-51SYKWA is a 0.56-inch dual digit yellow SMD LED display manufactured by Kingbright Corporation. It features a super bright yellow emission, utilizing AlGaInP technology on a GaAs substrate, with a luminous intensity ranging from 31,000 to 76,000 ucd at 10mA. The display has a gray face with white segments, providing excellent character appearance and is designed for low current operation. This display is suitable for various applications, including home appliances, industrial devices, and numeric status displays. It operates within a temperature range of -40 to +85°C and has a moisture sensitivity level of 2a. The device is RoHS compliant and comes in a package of 200 pieces per reel. Precautions for handling include protection against electrostatic discharge, as the LEDs are sensitive to such conditions. The recommended soldering method is reflow soldering, with specific guidelines to avoid damage during installation.

Suppliers

Company
Product
Description
Supplier Links
0.56" DUAL DIGIT YELLOW SMD LED DISPLAY - ACDA56-51SYKWA - Kingbright Corporation
City of Industry, CA, USA
0.56" DUAL DIGIT YELLOW SMD LED DISPLAY
ACDA56-51SYKWA
0.56" DUAL DIGIT YELLOW SMD LED DISPLAY ACDA56-51SYKWA
Features and Applications 0.56 inch digit height Ultra-thin package with 2.4mm thickness Mechanically rugged Package: 200pcs/ reel Gray face White segment Moisture sensitivity level : level 2a Low profile for consumer electronics, healthcare and industrial devices Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Ultra-thin package with 2.4mm thickness
  • Mechanically rugged
  • Package: 200pcs/ reel
  • Gray face
  • White segment
  • Moisture sensitivity level : level 2a
  • Low profile for consumer electronics, healthcare and industrial devices
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
ACDA56-51SYKWA
LED Displays & Accessories ACDA56-51SYKWA
LED Displays & Accessories 0.56" DUAL DIGIT YEL SMD LED DISPLAY

LED Displays & Accessories 0.56" DUAL DIGIT YEL SMD LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number ACDA56-51SYKWA ACDA56-51SYKWA
Product Name 0.56" DUAL DIGIT YELLOW SMD LED DISPLAY LED Displays & Accessories
Display Type Segmented
Character Type Numeric
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details