Kingbright Corporation 0.56" DUAL DIGIT BLUE SMD LED DISPLAY ACDA56-51PBWA/A

Description
Features and Applications 0.56 inch digit height Ultra-thin package with 2.4mm thickness Mechanically rugged Package: 200pcs/ reel Gray face White segment Moisture sensitivity level : level 2a Low profile for consumer electronics, healthcare and industrial devices Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.56 inch digit height Ultra-thin package with 2.4mm thickness Mechanically rugged Package: 200pcs/ reel Gray face White segment Moisture sensitivity level : level 2a Low profile for consumer electronics, healthcare and industrial devices Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56" DUAL DIGIT BLUE SMD LED DISPLAY - ACDA56-51PBWA/A - Kingbright Corporation
City of Industry, CA, USA
0.56" DUAL DIGIT BLUE SMD LED DISPLAY
ACDA56-51PBWA/A
0.56" DUAL DIGIT BLUE SMD LED DISPLAY ACDA56-51PBWA/A
Features and Applications 0.56 inch digit height Ultra-thin package with 2.4mm thickness Mechanically rugged Package: 200pcs/ reel Gray face White segment Moisture sensitivity level : level 2a Low profile for consumer electronics, healthcare and industrial devices Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Ultra-thin package with 2.4mm thickness
  • Mechanically rugged
  • Package: 200pcs/ reel
  • Gray face
  • White segment
  • Moisture sensitivity level : level 2a
  • Low profile for consumer electronics, healthcare and industrial devices
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-1618-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1618-2-ND
LED Character and Numeric 754-1618-2-ND
"Display Modules - LED Character and Numeric Blue 7-Segment 2 Character Common Anode 3.2V 20mA 0.669"" H x 0.996"" W x 0.094"" D (17.00mm x 25.30mm x 2.40mm) 12-SMD, No Lead"

"Display Modules - LED Character and Numeric Blue 7-Segment 2 Character Common Anode 3.2V 20mA 0.669"" H x 0.996"" W x 0.094"" D (17.00mm x 25.30mm x 2.40mm) 12-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 754-1618-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1618-1-ND
LED Character and Numeric 754-1618-1-ND
"Display Modules - LED Character and Numeric Blue 7-Segment 2 Character Common Anode 3.2V 20mA 0.669"" H x 0.996"" W x 0.094"" D (17.00mm x 25.30mm x 2.40mm) 12-SMD, No Lead"

"Display Modules - LED Character and Numeric Blue 7-Segment 2 Character Common Anode 3.2V 20mA 0.669"" H x 0.996"" W x 0.094"" D (17.00mm x 25.30mm x 2.40mm) 12-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
ACDA56-51PBWA/A
LED Displays & Accessories ACDA56-51PBWA/A
LED Displays & Accessories 0.56" DUAL DIGIT BLUE SMD LED DISPLAY

LED Displays & Accessories 0.56" DUAL DIGIT BLUE SMD LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number ACDA56-51PBWA/A 754-1618-2-ND ACDA56-51PBWA/A
Product Name 0.56" DUAL DIGIT BLUE SMD LED DISPLAY LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Blue Blue
Wavelength 465 nm 468 nm
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8235932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Blue; Blue
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details