Kingbright Corporation Optoelectronics - LED Indication - Discrete AA4040CGSK

Description
Win Source Part Number: 1371885-AA4040CGSK Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Boomerang Supplier Device Package: SMD Base Product Number: AA4040 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.41.0000 Size / Dimension: 4.00mm L x 3.60mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 4.00mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 120° Wavelength - Dominant: 570nm Wavelength - Peak: 574nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371885-AA4040CGSK Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Boomerang Supplier Device Package: SMD Base Product Number: AA4040 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.41.0000 Size / Dimension: 4.00mm L x 3.60mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 4.00mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 120° Wavelength - Dominant: 570nm Wavelength - Peak: 574nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - AA4040CGSK - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
AA4040CGSK
Optoelectronics - LED Indication - Discrete AA4040CGSK
Win Source Part Number: 1371885-AA4040CGSK Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Boomerang Supplier Device Package: SMD Base Product Number: AA4040 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.41.0000 Size / Dimension: 4.00mm L x 3.60mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 4.00mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 120° Wavelength - Dominant: 570nm Wavelength - Peak: 574nm

Win Source Part Number: 1371885-AA4040CGSK
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Boomerang
Supplier Device Package: SMD
Base Product Number: AA4040
Mounting Type: Surface Mount, Right Angle
HTSUS: 8541.41.0000
Size / Dimension: 4.00mm L x 3.60mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 4.00mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Viewing Angle: 120°
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number AA4040CGSK
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 2651084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type E27
Lamp Power 6 watts
Color Temperature 3000 K
View Details