Kingbright Corporation Optoelectronics - LED Indication - Discrete AA3528ZGCKT09

Description
Win Source Part Number: 1349543-AA3528ZGCKT0 9 Category: Optoelectronics - LED Indication - Discrete Series: Heli-R Color: Green Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 515nm Height (Max): 2.15mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Gull Wing Supplier Device Package: SMD Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: AA3528 Voltage - Forward (Vf) (Typ): 3.3V
Request a Quote Datasheet
Description
Win Source Part Number: 1349543-AA3528ZGCKT0 9 Category: Optoelectronics - LED Indication - Discrete Series: Heli-R Color: Green Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 515nm Height (Max): 2.15mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Gull Wing Supplier Device Package: SMD Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: AA3528 Voltage - Forward (Vf) (Typ): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - AA3528ZGCKT09 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
AA3528ZGCKT09
Optoelectronics - LED Indication - Discrete AA3528ZGCKT09
Win Source Part Number: 1349543-AA3528ZGCKT0 9 Category: Optoelectronics - LED Indication - Discrete Series: Heli-R Color: Green Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 515nm Height (Max): 2.15mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Gull Wing Supplier Device Package: SMD Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: AA3528 Voltage - Forward (Vf) (Typ): 3.3V

Win Source Part Number: 1349543-AA3528ZGCKT09
Category: Optoelectronics - LED Indication - Discrete
Series: Heli-R
Color: Green
Package: Tape & Reel
Size / Dimension: 3.20mm L x 2.80mm W
Standard Package: 2,000
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1000mcd
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm
Height (Max): 2.15mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: SMD
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: AA3528
Voltage - Forward (Vf) (Typ): 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number AA3528ZGCKT09
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details