Win Source Part Number: 1377697-AA3528VRVFS/
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Package: Tape & Reel
Product Status: Active
Package / Case: 2-PLCC
Supplier Device Package: SMD
Base Product Number: AA3528
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 3.20mm L x 2.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Violet
Configuration: Standard
Height (Max): 2.10mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 250mcd
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Viewing Angle: 120°
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | AA3528VRVFS/A |
| Product Name | Optoelectronics - LED Indication - Discrete |