Manufacturer: Kingbright
Win Source Part Number: 909099-AA3528AF3C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.2V 50mA 1.6mW/sr @ 20mA 120° 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Family Name: AA3528
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1395-6, 754-1395-2, 754-1395-1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 909099-AA3528AF3C |
| Product Name | Infrared, UV, Visible Emitters - AA3528AF3C |