King Engineering Corporation TeleSensor

Description
KING-GAGE® TeleSensor detects level by sensing hydrostatic pressure created by liquid depth. Acting on the force balance principle, a sensitive diaphragm is exposed to the liquid contents of the tank. Compressed air within the sensor creates a pneumatic pressure that balances the force of the liquid acting against the diaphragm. This diaphragm unit is generally paired with the 868 D/P Sensor Control with integral transmitter. This converts the pneumatic isolation pressure to a proportional 4-20 mAdc signal suitable for process control or remote level indication. The basic configuration is intended for pipe flange connection mounting (2", 3" or 4" class 150 ANSI) to any typical outlet near the bottom of the tank. TeleSensor units are virtually free from long term drift, hysteresis, and temperature sensitivity unlike strain measurements (including load cells) since mechanical deflection of the diaphragm is not directly measured. Additionally, pressure based measurement is unaffected by liquid foam or vapor layers within the tank. KING-GAGE TeleSensor units combine accuracy, rugged durability, reduced maintenance, and long term stability for liquid level tank gauging. A compressed air/gas supply is required for operation of the sensor. Entirely pneumatic versions are available for use in hazardous area service eliminating need for additional intrinsic safety provisions.
Datasheet
Description
KING-GAGE® TeleSensor detects level by sensing hydrostatic pressure created by liquid depth. Acting on the force balance principle, a sensitive diaphragm is exposed to the liquid contents of the tank. Compressed air within the sensor creates a pneumatic pressure that balances the force of the liquid acting against the diaphragm. This diaphragm unit is generally paired with the 868 D/P Sensor Control with integral transmitter. This converts the pneumatic isolation pressure to a proportional 4-20 mAdc signal suitable for process control or remote level indication. The basic configuration is intended for pipe flange connection mounting (2", 3" or 4" class 150 ANSI) to any typical outlet near the bottom of the tank. TeleSensor units are virtually free from long term drift, hysteresis, and temperature sensitivity unlike strain measurements (including load cells) since mechanical deflection of the diaphragm is not directly measured. Additionally, pressure based measurement is unaffected by liquid foam or vapor layers within the tank. KING-GAGE TeleSensor units combine accuracy, rugged durability, reduced maintenance, and long term stability for liquid level tank gauging. A compressed air/gas supply is required for operation of the sensor. Entirely pneumatic versions are available for use in hazardous area service eliminating need for additional intrinsic safety provisions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TeleSensor -  - King Engineering Corporation
Newell, WV, USA
TeleSensor
TeleSensor
KING-GAGE® TeleSensor detects level by sensing hydrostatic pressure created by liquid depth. Acting on the force balance principle, a sensitive diaphragm is exposed to the liquid contents of the tank. Compressed air within the sensor creates a pneumatic pressure that balances the force of the liquid acting against the diaphragm. This diaphragm unit is generally paired with the 868 D/P Sensor Control with integral transmitter. This converts the pneumatic isolation pressure to a proportional 4-20 mAdc signal suitable for process control or remote level indication. The basic configuration is intended for pipe flange connection mounting (2", 3" or 4" class 150 ANSI) to any typical outlet near the bottom of the tank. TeleSensor units are virtually free from long term drift, hysteresis, and temperature sensitivity unlike strain measurements (including load cells) since mechanical deflection of the diaphragm is not directly measured. Additionally, pressure based measurement is unaffected by liquid foam or vapor layers within the tank. KING-GAGE TeleSensor units combine accuracy, rugged durability, reduced maintenance, and long term stability for liquid level tank gauging. A compressed air/gas supply is required for operation of the sensor. Entirely pneumatic versions are available for use in hazardous area service eliminating need for additional intrinsic safety provisions.

KING-GAGE® TeleSensor detects level by sensing hydrostatic pressure created by liquid depth. Acting on the force balance principle, a sensitive diaphragm is exposed to the liquid contents of the tank. Compressed air within the sensor creates a pneumatic pressure that balances the force of the liquid acting against the diaphragm. This diaphragm unit is generally paired with the 868 D/P Sensor Control with integral transmitter. This converts the pneumatic isolation pressure to a proportional 4-20 mAdc signal suitable for process control or remote level indication.

The basic configuration is intended for pipe flange connection mounting (2", 3" or 4" class 150 ANSI) to any typical outlet near the bottom of the tank. TeleSensor units are virtually free from long term drift, hysteresis, and temperature sensitivity unlike strain measurements (including load cells) since mechanical deflection of the diaphragm is not directly measured. Additionally, pressure based measurement is unaffected by liquid foam or vapor layers within the tank.

KING-GAGE TeleSensor units combine accuracy, rugged durability, reduced maintenance, and long term stability for liquid level tank gauging. A compressed air/gas supply is required for operation of the sensor. Entirely pneumatic versions are available for use in hazardous area service eliminating need for additional intrinsic safety provisions.

Supplier's Site Datasheet

Technical Specifications

  King Engineering Corporation
Product Category Level Sensors
Product Name TeleSensor
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 20015559-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details