King Engineering Corporation LP2 Multiple Tank Digital Indicator

Description
LP2 Multiple Tank Indicators expresses tank level directly in engineering units. Referencing a capacity profile to correlate transmitter output to actual tank geometry, the indicator formats the resulting value directly as the total weight or volume of liquid in the tank. LP2 Multiple Tank Indicator provides an operator interface keypad for access to function selection and density adjustments. There are no user conversion factors involved or scaling points to enter. All application details are factory programmed into an innovative nonvolatile modular memory called the Datapack iButton. LP2 multiple tank indicators accept up to eight input channels that receive proportional 4-20 mA signals from liquid level transmitters. The actual sensor used to detect hydrostatic pressure created by liquid depth can be either electronic or pneumatic (using an electronic pressure transmitter to convert the sensor's pneumatic signal into 4-20 mA output). LP2 multiple tank indicators can be used to eliminate analog I/O at your PLC or PC-based control system. As data acquisition hubs, each LP2 tank level indicator provides multiple point serial communications. An expandable network of up to 32 discrete indicators can be installed on a single two wire network (RS-485) for total of 256 possible input channels. Dual serial ports support multiple network configurations including query-response communications with a computer (or PLC), remote satellite displays, or interface to a KING-GAGE® LP3 system.
Datasheet
Description
LP2 Multiple Tank Indicators expresses tank level directly in engineering units. Referencing a capacity profile to correlate transmitter output to actual tank geometry, the indicator formats the resulting value directly as the total weight or volume of liquid in the tank. LP2 Multiple Tank Indicator provides an operator interface keypad for access to function selection and density adjustments. There are no user conversion factors involved or scaling points to enter. All application details are factory programmed into an innovative nonvolatile modular memory called the Datapack iButton. LP2 multiple tank indicators accept up to eight input channels that receive proportional 4-20 mA signals from liquid level transmitters. The actual sensor used to detect hydrostatic pressure created by liquid depth can be either electronic or pneumatic (using an electronic pressure transmitter to convert the sensor's pneumatic signal into 4-20 mA output). LP2 multiple tank indicators can be used to eliminate analog I/O at your PLC or PC-based control system. As data acquisition hubs, each LP2 tank level indicator provides multiple point serial communications. An expandable network of up to 32 discrete indicators can be installed on a single two wire network (RS-485) for total of 256 possible input channels. Dual serial ports support multiple network configurations including query-response communications with a computer (or PLC), remote satellite displays, or interface to a KING-GAGE® LP3 system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2 Multiple Tank Digital Indicator -  - King Engineering Corporation
Newell, WV, USA
LP2 Multiple Tank Digital Indicator
LP2 Multiple Tank Digital Indicator
LP2 Multiple Tank Indicators expresses tank level directly in engineering units. Referencing a capacity profile to correlate transmitter output to actual tank geometry, the indicator formats the resulting value directly as the total weight or volume of liquid in the tank. LP2 Multiple Tank Indicator provides an operator interface keypad for access to function selection and density adjustments. There are no user conversion factors involved or scaling points to enter. All application details are factory programmed into an innovative nonvolatile modular memory called the Datapack iButton. LP2 multiple tank indicators accept up to eight input channels that receive proportional 4-20 mA signals from liquid level transmitters. The actual sensor used to detect hydrostatic pressure created by liquid depth can be either electronic or pneumatic (using an electronic pressure transmitter to convert the sensor's pneumatic signal into 4-20 mA output). LP2 multiple tank indicators can be used to eliminate analog I/O at your PLC or PC-based control system. As data acquisition hubs, each LP2 tank level indicator provides multiple point serial communications. An expandable network of up to 32 discrete indicators can be installed on a single two wire network (RS-485) for total of 256 possible input channels. Dual serial ports support multiple network configurations including query-response communications with a computer (or PLC), remote satellite displays, or interface to a KING-GAGE® LP3 system.

LP2 Multiple Tank Indicators expresses tank level directly in engineering units. Referencing a capacity profile to correlate transmitter output to actual tank geometry, the indicator formats the resulting value directly as the total weight or volume of liquid in the tank. LP2 Multiple Tank Indicator provides an operator interface keypad for access to function selection and density adjustments. There are no user conversion factors involved or scaling points to enter. All application details are factory programmed into an innovative nonvolatile modular memory called the Datapack iButton.

LP2 multiple tank indicators accept up to eight input channels that receive proportional 4-20 mA signals from liquid level transmitters. The actual sensor used to detect hydrostatic pressure created by liquid depth can be either electronic or pneumatic (using an electronic pressure transmitter to convert the sensor's pneumatic signal into 4-20 mA output).

LP2 multiple tank indicators can be used to eliminate analog I/O at your PLC or PC-based control system. As data acquisition hubs, each LP2 tank level indicator provides multiple point serial communications. An expandable network of up to 32 discrete indicators can be installed on a single two wire network (RS-485) for total of 256 possible input channels. Dual serial ports support multiple network configurations including query-response communications with a computer (or PLC), remote satellite displays, or interface to a KING-GAGE® LP3 system.

Supplier's Site Datasheet

Technical Specifications

  King Engineering Corporation
Product Category Level Sensors
Product Name LP2 Multiple Tank Digital Indicator
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 20015550-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details