King Engineering Corporation LevelBAR® Tank Level Indicator

Description
The LevelBAR multi-segment LED column display includes an individualized scale calibrated to the actual tank capacity. Marked in any specified unit(s) of measurement, it permits direct reading of total liquid weight or volume. This unique analog column indicator works as a local or auxiliary remote display in new or retrofit applications. Pneumatic input models include an integrated differential pressure (D/P) element. This allows LevelBAR to be used with bubblers or other air operated systems as a direct replacement for mercury tank gauges or other fluid-filled manometers. It even provides 4-20 mA output compatible with other receivers or to use for process control functions.
Datasheet
Description
The LevelBAR multi-segment LED column display includes an individualized scale calibrated to the actual tank capacity. Marked in any specified unit(s) of measurement, it permits direct reading of total liquid weight or volume. This unique analog column indicator works as a local or auxiliary remote display in new or retrofit applications. Pneumatic input models include an integrated differential pressure (D/P) element. This allows LevelBAR to be used with bubblers or other air operated systems as a direct replacement for mercury tank gauges or other fluid-filled manometers. It even provides 4-20 mA output compatible with other receivers or to use for process control functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LevelBAR® Tank Level Indicator -  - King Engineering Corporation
Newell, WV, USA
LevelBAR® Tank Level Indicator
LevelBAR® Tank Level Indicator
The LevelBAR multi-segment LED column display includes an individualized scale calibrated to the actual tank capacity. Marked in any specified unit(s) of measurement, it permits direct reading of total liquid weight or volume. This unique analog column indicator works as a local or auxiliary remote display in new or retrofit applications. Pneumatic input models include an integrated differential pressure (D/P) element. This allows LevelBAR to be used with bubblers or other air operated systems as a direct replacement for mercury tank gauges or other fluid-filled manometers. It even provides 4-20 mA output compatible with other receivers or to use for process control functions.

The LevelBAR multi-segment LED column display includes an individualized scale calibrated to the actual tank capacity. Marked in any specified unit(s) of measurement, it permits direct reading of total liquid weight or volume. This unique analog column indicator works as a local or auxiliary remote display in new or retrofit applications. Pneumatic input models include an integrated differential pressure (D/P) element. This allows LevelBAR to be used with bubblers or other air operated systems as a direct replacement for mercury tank gauges or other fluid-filled manometers. It even provides 4-20 mA output compatible with other receivers or to use for process control functions.

Supplier's Site Datasheet

Technical Specifications

  King Engineering Corporation
Product Category Level Sensors
Product Name LevelBAR® Tank Level Indicator
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20015487-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPD - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.18 to 39.37 inch (30 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Level Sensors - 1936778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 8702 psi (6124 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details