King Engineering Corporation ES2 Slimline Transmitter

Description
KING-GAGE® ES2 transmitters provide liquid level measurement for inventory monitoring. Add to their rugged reliability the major benefits of simplified service and maintenance. Performance characteristics of these transmitters include excellent stability and repeatability (better than 0.02% FS). Transmitter span accommodates a 3:1 turndown ratio* to match the application pressure range (i.e. tank depth) and the 4-20 mAdc output is compatible with PLCs or other control architecture using analog I/O. KING-GAGE ES2 transmitters are applicable to most tanks or process vessels whose contents remain at normal atmospheric pressure. They measure hydrostatic head pressure created by liquid depth in the tank and are unaffected by foaming or internal obstructions such as agitators. Unlike load cells, pressure based measurement has lower installation cost and is far simpler to maintain thus ensuring more reliable readings. Transmitters used in sanitary processing must often endure cycles of rapid temperature fluctuation. Washdown environments produce significant condensation on metallic surfaces that coupled with aggressive cleansing agents demand robust protection for these instruments. The ES2 transmitter's enhanced design uses encapsulation for full isolation of the internal electronics. This extends to the IP68 grade M12 signal connector that ensure integrity and long term reliability. You can be assured of a transmitter truly built for the demands and expectations of today's processing environment. Sanitary Configurations These sensors are especially suited to a wide range of sanitary applications on storage or continuous processing vessels. The 316 stainless diaphragm is appropriate for flush mount, clean-in-place installation employing an FDA-approved silicone rubber O-ring seal to achieve the crevice-free, positive compression seal between diaphragm and tank liner. Sanitary tank mountings include flush weld mountings with product contact surfaces of 316L stainless. (Quick disconnect sanitary adapters are also available for sensor mounting.) *3:1 turndown ratio is applicable to 0€"10 and 0€"30 nominal range, refer to specifications for detailed span adjustment available on specific range models.
Datasheet
Description
KING-GAGE® ES2 transmitters provide liquid level measurement for inventory monitoring. Add to their rugged reliability the major benefits of simplified service and maintenance. Performance characteristics of these transmitters include excellent stability and repeatability (better than 0.02% FS). Transmitter span accommodates a 3:1 turndown ratio* to match the application pressure range (i.e. tank depth) and the 4-20 mAdc output is compatible with PLCs or other control architecture using analog I/O. KING-GAGE ES2 transmitters are applicable to most tanks or process vessels whose contents remain at normal atmospheric pressure. They measure hydrostatic head pressure created by liquid depth in the tank and are unaffected by foaming or internal obstructions such as agitators. Unlike load cells, pressure based measurement has lower installation cost and is far simpler to maintain thus ensuring more reliable readings. Transmitters used in sanitary processing must often endure cycles of rapid temperature fluctuation. Washdown environments produce significant condensation on metallic surfaces that coupled with aggressive cleansing agents demand robust protection for these instruments. The ES2 transmitter's enhanced design uses encapsulation for full isolation of the internal electronics. This extends to the IP68 grade M12 signal connector that ensure integrity and long term reliability. You can be assured of a transmitter truly built for the demands and expectations of today's processing environment. Sanitary Configurations These sensors are especially suited to a wide range of sanitary applications on storage or continuous processing vessels. The 316 stainless diaphragm is appropriate for flush mount, clean-in-place installation employing an FDA-approved silicone rubber O-ring seal to achieve the crevice-free, positive compression seal between diaphragm and tank liner. Sanitary tank mountings include flush weld mountings with product contact surfaces of 316L stainless. (Quick disconnect sanitary adapters are also available for sensor mounting.) *3:1 turndown ratio is applicable to 0€"10 and 0€"30 nominal range, refer to specifications for detailed span adjustment available on specific range models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ES2 Slimline Transmitter -  - King Engineering Corporation
Newell, WV, USA
ES2 Slimline Transmitter
ES2 Slimline Transmitter
KING-GAGE® ES2 transmitters provide liquid level measurement for inventory monitoring. Add to their rugged reliability the major benefits of simplified service and maintenance. Performance characteristics of these transmitters include excellent stability and repeatability (better than 0.02% FS). Transmitter span accommodates a 3:1 turndown ratio* to match the application pressure range (i.e. tank depth) and the 4-20 mAdc output is compatible with PLCs or other control architecture using analog I/O. KING-GAGE ES2 transmitters are applicable to most tanks or process vessels whose contents remain at normal atmospheric pressure. They measure hydrostatic head pressure created by liquid depth in the tank and are unaffected by foaming or internal obstructions such as agitators. Unlike load cells, pressure based measurement has lower installation cost and is far simpler to maintain thus ensuring more reliable readings. Transmitters used in sanitary processing must often endure cycles of rapid temperature fluctuation. Washdown environments produce significant condensation on metallic surfaces that coupled with aggressive cleansing agents demand robust protection for these instruments. The ES2 transmitter's enhanced design uses encapsulation for full isolation of the internal electronics. This extends to the IP68 grade M12 signal connector that ensure integrity and long term reliability. You can be assured of a transmitter truly built for the demands and expectations of today's processing environment. Sanitary Configurations These sensors are especially suited to a wide range of sanitary applications on storage or continuous processing vessels. The 316 stainless diaphragm is appropriate for flush mount, clean-in-place installation employing an FDA-approved silicone rubber O-ring seal to achieve the crevice-free, positive compression seal between diaphragm and tank liner. Sanitary tank mountings include flush weld mountings with product contact surfaces of 316L stainless. (Quick disconnect sanitary adapters are also available for sensor mounting.) *3:1 turndown ratio is applicable to 0€"10 and 0€"30 nominal range, refer to specifications for detailed span adjustment available on specific range models.

KING-GAGE® ES2 transmitters provide liquid level measurement for inventory monitoring. Add to their rugged reliability the major benefits of simplified service and maintenance. Performance characteristics of these transmitters include excellent stability and repeatability (better than 0.02% FS). Transmitter span accommodates a 3:1 turndown ratio* to match the application pressure range (i.e. tank depth) and the 4-20 mAdc output is compatible with PLCs or other control architecture using analog I/O.

KING-GAGE ES2 transmitters are applicable to most tanks or process vessels whose contents remain at normal atmospheric pressure. They measure hydrostatic head pressure created by liquid depth in the tank and are unaffected by foaming or internal obstructions such as agitators. Unlike load cells, pressure based measurement has lower installation cost and is far simpler to maintain thus ensuring more reliable readings.

Transmitters used in sanitary processing must often endure cycles of rapid temperature fluctuation. Washdown environments produce significant condensation on metallic surfaces that coupled with aggressive cleansing agents demand robust protection for these instruments. The ES2 transmitter's enhanced design uses encapsulation for full isolation of the internal electronics. This extends to the IP68 grade M12 signal connector that ensure integrity and long term reliability. You can be assured of a transmitter truly built for the demands and expectations of today's processing environment.

Sanitary Configurations

These sensors are especially suited to a wide range of sanitary applications on storage or continuous processing vessels. The 316 stainless diaphragm is appropriate for flush mount, clean-in-place installation employing an FDA-approved silicone rubber O-ring seal to achieve the crevice-free, positive compression seal between diaphragm and tank liner. Sanitary tank mountings include flush weld mountings with product contact surfaces of 316L stainless. (Quick disconnect sanitary adapters are also available for sensor mounting.) *3:1 turndown ratio is applicable to 0€"10 and 0€"30 nominal range, refer to specifications for detailed span adjustment available on specific range models.

Supplier's Site Datasheet

Technical Specifications

  King Engineering Corporation
Product Category Level Sensors
Product Name ES2 Slimline Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 700S14A4B-0015 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKM-LS/GYKM-LT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
Level Sensors - 6133386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details