King Engineering Corporation AcraSensor

Description
KING-GAGE® AcraSensor unit detects level by sensing pressure due to liquid depth while its pneumatic force balance diaphragm technique is remarkably free from drift or temperature effects. These sensors are especially suited to a wide range of sanitary applications on storage or continuous processing vessels. The standard AcraSensor + 868 D/P Sensor Control combination combines accuracy, rugged durability, reduced maintenance, and long term stability for liquid level tank gauging. Its integral transmitter converts the pneumatic isolation pressure to a proportional 4-20 mAdc signal suitable for process control or remote level indication. The unique AcraSensor titanium diaphragm satisfies the 3-A Sanitary Standard (74-03) and is appropriate for flush mount, clean-in-place installation. An FDA-approved silicone rubber O-ring seal forms a crevice-free, positive compression seal between the diaphragm probe and mounting shell. Flush weld mountings are available with product contact surfaces of 316L stainless. Operation requires pneumatic 860 Sensor Control or 868 D/P Sensor Control electronic transmitter and compressed air/gas supply.
Datasheet
Description
KING-GAGE® AcraSensor unit detects level by sensing pressure due to liquid depth while its pneumatic force balance diaphragm technique is remarkably free from drift or temperature effects. These sensors are especially suited to a wide range of sanitary applications on storage or continuous processing vessels. The standard AcraSensor + 868 D/P Sensor Control combination combines accuracy, rugged durability, reduced maintenance, and long term stability for liquid level tank gauging. Its integral transmitter converts the pneumatic isolation pressure to a proportional 4-20 mAdc signal suitable for process control or remote level indication. The unique AcraSensor titanium diaphragm satisfies the 3-A Sanitary Standard (74-03) and is appropriate for flush mount, clean-in-place installation. An FDA-approved silicone rubber O-ring seal forms a crevice-free, positive compression seal between the diaphragm probe and mounting shell. Flush weld mountings are available with product contact surfaces of 316L stainless. Operation requires pneumatic 860 Sensor Control or 868 D/P Sensor Control electronic transmitter and compressed air/gas supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcraSensor -  - King Engineering Corporation
Newell, WV, USA
AcraSensor
AcraSensor
KING-GAGE® AcraSensor unit detects level by sensing pressure due to liquid depth while its pneumatic force balance diaphragm technique is remarkably free from drift or temperature effects. These sensors are especially suited to a wide range of sanitary applications on storage or continuous processing vessels. The standard AcraSensor + 868 D/P Sensor Control combination combines accuracy, rugged durability, reduced maintenance, and long term stability for liquid level tank gauging. Its integral transmitter converts the pneumatic isolation pressure to a proportional 4-20 mAdc signal suitable for process control or remote level indication. The unique AcraSensor titanium diaphragm satisfies the 3-A Sanitary Standard (74-03) and is appropriate for flush mount, clean-in-place installation. An FDA-approved silicone rubber O-ring seal forms a crevice-free, positive compression seal between the diaphragm probe and mounting shell. Flush weld mountings are available with product contact surfaces of 316L stainless. Operation requires pneumatic 860 Sensor Control or 868 D/P Sensor Control electronic transmitter and compressed air/gas supply.

KING-GAGE® AcraSensor unit detects level by sensing pressure due to liquid depth while its pneumatic force balance diaphragm technique is remarkably free from drift or temperature effects. These sensors are especially suited to a wide range of sanitary applications on storage or continuous processing vessels. The standard AcraSensor + 868 D/P Sensor Control combination combines accuracy, rugged durability, reduced maintenance, and long term stability for liquid level tank gauging. Its integral transmitter converts the pneumatic isolation pressure to a proportional 4-20 mAdc signal suitable for process control or remote level indication.

The unique AcraSensor titanium diaphragm satisfies the 3-A Sanitary Standard (74-03) and is appropriate for flush mount, clean-in-place installation. An FDA-approved silicone rubber O-ring seal forms a crevice-free, positive compression seal between the diaphragm probe and mounting shell. Flush weld mountings are available with product contact surfaces of 316L stainless.

Operation requires pneumatic 860 Sensor Control or 868 D/P Sensor Control electronic transmitter and compressed air/gas supply.

Supplier's Site Datasheet

Technical Specifications

  King Engineering Corporation
Product Category Level Sensors
Product Name AcraSensor
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Plugged Chute Detector - 2852-PCD - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Water-Level Sensors - 705S14C0A-0018 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details