IC REG BST PROG 80MA DL 15WLCSP
IC REG BST PROG 80MA DL 15WLCSP
IC REG BST PROG 80MA DL 15WLCSP
IC REG BST PROG 80MA DL 15WLCSP Product overview: KTD2151EUO-TR from Kinetic Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-KTD2151EUO-TR can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Programmable ±4V 2 Output 80mA 15-WFBGA, WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2763-KTD2151EUO-TRDKR-ND | 739-KTD2151EUO-TR | KTD2151EUO-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 80MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |
| Package Type | Other; 15-WFBGA, WLCSP | Other; Tape & Reel (TR) | Other; 15-WFBGA, WLCSP |
| Special Features | Multiple Outputs | ||
| Output Voltage | 4 to 6.3 volts | 6.3 volts | ? to 6.3 volts |