The KTD2052BEVAA-TR is a 12-channel RGB LED driver from Quarktwin Technology Ltd. designed to control up to 12 LEDs with a multiplexed output configuration. It operates within a supply voltage range of 2.5V to 5.5V and features a 1MHz I2C serial interface for communication. The device supports LED currents from 125µA to 24mA in 125µA steps, with a night mode option allowing currents as low as 8µA. This LED driver includes 12 independent exponential fade engines, providing ultra-smooth 3072-step fade resolution and a programmable fade rate. It also features a flexible pattern generator with a watchdog counter for executing predefined patterns. The KTD2052BEVAA-TR incorporates patented BrightExtend,Ñ¢ technology to maintain color accuracy in low voltage conditions and CoolExtend,Ñ¢ technology to manage die temperature effectively. The device is packaged in an 8-pin UDFN (2x2mm) format and is suitable for applications such as AI smart speakers, automotive lighting, and various IoT devices. It operates over a temperature range of -40°C to +85°C, making it versatile for different environmental conditions.
LED Driver IC 12 Output Linear Yes Dimming 24mA 8-UDFN (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | KTD2052BEVAA-TR |
| Product Name | LED Drivers |
| Number of Outputs | 12 |
| Output Configuration | Inverting |
| Output Current | 0.0240 amps |