IC REG BOOST 5V 1.5A 9WLCSP
IC REG BOOST 5V 1.5A 9WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 2763-KTC2115ECAB-TACT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; 9-WFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 5 volts |