IC REG BOOST 5.4V 1A 9WLCSP
IC REG BOOST 5.4V 1A 9WLCSP
IC REG BOOST 5.4V 1A 9WLCSP
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 1A 9-WFBGA, WLCSP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2763-KTC2110AECAA-D-TR-ND | KTC2110AECAA-D-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; 9-WFBGA, WLCSP | Other; 9-WFBGA, WLCSP |
| Special Features | Synchronous Rectification | |
| Output Voltage | 5.4 volts | 5.4 to ? volts |