IC REG BUCK ADJ 600MA 6UTDFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 2763-KTB851EVD-ADJ-TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-UFDFN Exposed Pad |
| Output Voltage | 0.6000 to 5.5 volts |