IC REG BUCK PROG 3A 15WLCSP
IC REG BUCK PROG 3A 15WLCSP
IC REG BUCK PROG 3A 15WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 2763-KTB8399PEDAA-TRCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 15-WFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 3.35 volts |