IC REG BUCK PROG 5A 20WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 2763-KTB8371CEIB-5C-TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-WFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 5.5 volts |