IC REG BUCK 5V 5A 20WLCSP
IC REG BUCK 5V 5A 20WLCSP
IC REG BUCK 5V 5A 20WLCSP
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 20-WFBGA, WLCSP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2763-KTB8370AEIB-5C-TRDKR-ND | KTB8370AEIB-5C-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; 20-WFBGA, WLCSP | Other; 20-WFBGA, WLCSP |
| Special Features | Synchronous Rectification | |
| Output Voltage | 5 volts | 5 to ? volts |