IC REG BUCK PROG 3A 15WLCSP
IC REG BUCK PROG 3A 15WLCSP
IC REG BUCK PROG 3A 15WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-WFBGA, WLCSP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2763-KTB8331AEDAA-TR-ND | KTB8331AEDAA-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable |
| Package Type | Other; 15-WFBGA, WLCSP | Other; 15-WFBGA, WLCSP |
| Output Voltage | 0.6000 to 3.35 volts | 0.6000 to 3.35 volts |
| IOUT | 3 amps | 3 amps |