IC REG FLYBACK ADJ 1.5A 16SOIC
IC REG FLYBACK ADJ 1.5A 16SOIC
IC REG FLYBACK ADJ 1.5A 16SOIC
Flyback Switching Regulator IC Positive Adjustable 3V 1 Output 1.5A 16-SOIC (0.295", 7.50mm Width)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2763-KTB1100EYAA-TETR-ND | KTB1100EYAA-TE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) |
| Special Features | Synchronous Rectification | |
| Output Voltage | 3 to 48 volts | 3 to 48 volts |
| IOUT | 1.5 amps | 1.5 amps |