Kinematics Manufacturing, Inc. Double Enveloping Worm Gear

Description
Reliability Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we qualify all the raw materials, components and final assemblies to meet these standards. Performance Kinematics slew drives are powered with patented hourglass worm technology to give maximum survivability load-holding as well as increased efficiency and accuracy. Unlike standard worms which touch only one tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Kinematics's double enveloping worm gearsets are custom made per application and customer. A few typical applications are mining equipment, digger derricks, solar trackers, wind turbines, medical bed equipment, and robotic arm positioners. Specifications Custom cut to any size from 30mm(1.18") to 400mm(15.75") gearset centerline dimension. All specs are supplied by the customer, so torques can vary.
Description
Reliability Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we qualify all the raw materials, components and final assemblies to meet these standards. Performance Kinematics slew drives are powered with patented hourglass worm technology to give maximum survivability load-holding as well as increased efficiency and accuracy. Unlike standard worms which touch only one tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Kinematics's double enveloping worm gearsets are custom made per application and customer. A few typical applications are mining equipment, digger derricks, solar trackers, wind turbines, medical bed equipment, and robotic arm positioners. Specifications Custom cut to any size from 30mm(1.18") to 400mm(15.75") gearset centerline dimension. All specs are supplied by the customer, so torques can vary.

Suppliers

Company
Product
Description
Supplier Links
Double Enveloping Worm Gear -  - Kinematics Manufacturing, Inc.
Phoenix, AZ, USA
Double Enveloping Worm Gear
Double Enveloping Worm Gear
Reliability Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we qualify all the raw materials, components and final assemblies to meet these standards. Performance Kinematics slew drives are powered with patented hourglass worm technology to give maximum survivability load-holding as well as increased efficiency and accuracy. Unlike standard worms which touch only one tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Kinematics's double enveloping worm gearsets are custom made per application and customer. A few typical applications are mining equipment, digger derricks, solar trackers, wind turbines, medical bed equipment, and robotic arm positioners. Specifications Custom cut to any size from 30mm(1.18") to 400mm(15.75") gearset centerline dimension. All specs are supplied by the customer, so torques can vary.

Reliability

Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we qualify all the raw materials, components and final assemblies to meet these standards.

Performance

Kinematics slew drives are powered with patented hourglass worm technology to give maximum survivability load-holding as well as increased efficiency and accuracy. Unlike standard worms which touch only one tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power.

Applications

Kinematics's double enveloping worm gearsets are custom made per application and customer. A few typical applications are mining equipment, digger derricks, solar trackers, wind turbines, medical bed equipment, and robotic arm positioners.

Specifications

Custom cut to any size from 30mm(1.18") to 400mm(15.75") gearset centerline dimension. All specs are supplied by the customer, so torques can vary.

Supplier's Site

Technical Specifications

  Kinematics Manufacturing, Inc.
Product Category Gears
Product Name Double Enveloping Worm Gear
Gear Type Worm; Worm Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05024H - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details