Kimberly-Clark Corporation Kimberly-Clark Kleenguard A70 Yellow 4XL Polyethylene/Polypropylene Disposable Chemical-Resistant Coveralls - 036000-09817 9817

Description
The Kimberly-Clark Kleenguard chemical-resistant coverall is made of polyethylene/polypro pylene, is packaged 12 per case, comes in yellow and meets NFPA 99 standards. Proper sizing is important when buying this part. The size for this product is 4XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static. Some products are single use while others are reusable. This particular chemical-resistant coveralls is disposable.
Description
The Kimberly-Clark Kleenguard chemical-resistant coverall is made of polyethylene/polypro pylene, is packaged 12 per case, comes in yellow and meets NFPA 99 standards. Proper sizing is important when buying this part. The size for this product is 4XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static. Some products are single use while others are reusable. This particular chemical-resistant coveralls is disposable.
Datasheet
Datasheet Summary
Powered by GS/AI

The Kimberly-Clark Kleenguard A70 Yellow 4XL Disposable Chemical-Resistant Coveralls (part number 036000-09817) are designed for use in hazardous environments, including hazardous waste remediation, environmental cleanup, and pharmaceutical manufacturing. Made from a 1.5 mil polyethylene film coated spunbond polypropylene fabric, these coveralls feature a zipper front with a storm flap, elastic wrists, ankles, and a respirator fit hood for enhanced protection. These coveralls meet NFPA 99 standards and are classified as disposable, making them suitable for single-use applications. They provide a barrier against bloodborne pathogens and various chemicals, demonstrating resistance to substances such as acetone, dichloromethane, and sulfuric acid. The coveralls also feature patented refleX design, which enhances durability and comfort, reducing the likelihood of ripping and providing additional room and length. Engineers considering this product should note its specific applications and the importance of proper sizing, as it is available in 4XL.

Datasheet Summary
Powered by GS/AI

The Kimberly-Clark Kleenguard A70 Yellow 4XL Disposable Chemical-Resistant Coveralls (part number 036000-09817) are designed for use in hazardous environments, including hazardous waste remediation, environmental cleanup, and pharmaceutical manufacturing. Made from a 1.5 mil polyethylene film coated spunbond polypropylene fabric, these coveralls feature a zipper front with a storm flap, elastic wrists, ankles, and a respirator fit hood for enhanced protection. These coveralls meet NFPA 99 standards and are classified as disposable, making them suitable for single-use applications. They provide a barrier against bloodborne pathogens and various chemicals, demonstrating resistance to substances such as acetone, dichloromethane, and sulfuric acid. The coveralls also feature patented refleX design, which enhances durability and comfort, reducing the likelihood of ripping and providing additional room and length. Engineers considering this product should note its specific applications and the importance of proper sizing, as it is available in 4XL.

Suppliers

Company
Product
Description
Supplier Links
Kimberly-Clark Kleenguard A70 Yellow 4XL Polyethylene/Polypropylene Disposable Chemical-Resistant Coveralls - 036000-09817 - 036000-09817 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kimberly-Clark Kleenguard A70 Yellow 4XL Polyethylene/Polypropylene Disposable Chemical-Resistant Coveralls - 036000-09817
036000-09817
Kimberly-Clark Kleenguard A70 Yellow 4XL Polyethylene/Polypropylene Disposable Chemical-Resistant Coveralls - 036000-09817 036000-09817
The Kimberly-Clark Kleenguard chemical-resistant coverall is made of polyethylene/polypro pylene, is packaged 12 per case, comes in yellow and meets NFPA 99 standards. Proper sizing is important when buying this part. The size for this product is 4XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static. Some products are single use while others are reusable. This particular chemical-resistant coveralls is disposable.

The Kimberly-Clark Kleenguard chemical-resistant coverall is made of polyethylene/polypropylene, is packaged 12 per case, comes in yellow and meets NFPA 99 standards. Proper sizing is important when buying this part. The size for this product is 4XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static. Some products are single use while others are reusable. This particular chemical-resistant coveralls is disposable.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 036000-09817
Product Name Kimberly-Clark Kleenguard A70 Yellow 4XL Polyethylene/Polypropylene Disposable Chemical-Resistant Coveralls - 036000-09817
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
T-Shirts - 100228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Latex Examination Gloves - ID1006S - Parco Scientific Company
Parco Scientific Company
Specs
Clothing Type Gloves
Material Latex/Rubber
View Details